Capital Lighting, Inc. 65482 Sconces-Pocket 407007

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
65482 Sconces-Pocket - 407007 - Capital Lighting, Inc.
Columbus, OH, USA
65482 Sconces-Pocket
407007
65482 Sconces-Pocket 407007
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Multi Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Multi
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407007
Product Name 65482 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details