PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 407006 |
| Product Name | 65545 Mid. Chandeliers-Candle |
| Application | Residential |