Capital Lighting, Inc. 65623 Fans-Light Kits 407002

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65623 Fans-Light Kits - 407002 - Capital Lighting, Inc.
Columbus, OH, USA
65623 Fans-Light Kits
407002
65623 Fans-Light Kits 407002
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.25 Bulb Type: TBD Qty: 3 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.25
Bulb
Type: TBD
Qty: 3
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407002
Product Name 65623 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details