Capital Lighting, Inc. 65616 Mid. Chandeliers-Candle 407000

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65616 Mid. Chandeliers-Candle - 407000 - Capital Lighting, Inc.
Columbus, OH, USA
65616 Mid. Chandeliers-Candle
407000
65616 Mid. Chandeliers-Candle 407000
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 407000
Product Name 65616 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details