PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Three Light Semi-Flush
UPC: 842639007087
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 406878 |
| Product Name | Semi-Flush Mts.-Bowl Style |
| Application | Residential |