Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 406867

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007315 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007315 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 406867 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
406867
Foyer/Hall Lanterns-Open Frame 406867
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007315 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rubbed Bronze
Product Name: Eight Light Pendant
UPC: 842639007315
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406867
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details