Capital Lighting, Inc. Bathroom Fixtures-Four Lights 406865

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burled Bronze Product Name: Four Light Vanity UPC: 842639007292 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burled Bronze Product Name: Four Light Vanity UPC: 842639007292 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 406865 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
406865
Bathroom Fixtures-Four Lights 406865
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burled Bronze Product Name: Four Light Vanity UPC: 842639007292 Category: Vanity Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burled Bronze
Product Name: Four Light Vanity
UPC: 842639007292
Category: Vanity
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406865
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details