Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 406864

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007322 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007322 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 406864 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
406864
Foyer/Hall Lanterns-Open Frame 406864
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rubbed Bronze Product Name: Eight Light Pendant UPC: 842639007322 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rubbed Bronze
Product Name: Eight Light Pendant
UPC: 842639007322
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406864
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details