Capital Lighting, Inc. Flush Mounts-Bowl Style 406830

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Light Flushmount UPC: 842639007384 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Light Flushmount UPC: 842639007384 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 406830 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
406830
Flush Mounts-Bowl Style 406830
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: Two Light Flushmount UPC: 842639007384 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Product Name: Two Light Flushmount
UPC: 842639007384
Category: Flushmount
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406830
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details