Capital Lighting, Inc. Flush Mounts-Bowl Style 406806

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639006653 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639006653 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 406806 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
406806
Flush Mounts-Bowl Style 406806
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639006653 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.50
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Flushmount
UPC: 842639006653
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406806
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details