Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 406800

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Semi-Flush UPC: 842639007018 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Semi-Flush UPC: 842639007018 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 406800 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
406800
Semi-Flush Mts.-Bowl Style 406800
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: Three Light Semi-Flush UPC: 842639007018 Category: Semi-Flush Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Product Name: Three Light Semi-Flush
UPC: 842639007018
Category: Semi-Flush
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406800
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details