Capital Lighting, Inc. 31851-965 Mid. Chandeliers-Glass Down 406795

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five-Light Gladstone Chandelier UPC: 785652318580 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five-Light Gladstone Chandelier UPC: 785652318580 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31851-965 Mid. Chandeliers-Glass Down - 406795 - Capital Lighting, Inc.
Columbus, OH, USA
31851-965 Mid. Chandeliers-Glass Down
406795
31851-965 Mid. Chandeliers-Glass Down 406795
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 15.81 Length 15.81 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five-Light Gladstone Chandelier UPC: 785652318580 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 15.81
Length 15.81
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Five-Light Gladstone Chandelier
UPC: 785652318580
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406795
Product Name 31851-965 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details