Capital Lighting, Inc. 31851-782 Mid. Chandeliers-Glass Down 406792

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Gladstone Chandelier UPC: 785652318603 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Gladstone Chandelier UPC: 785652318603 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31851-782 Mid. Chandeliers-Glass Down - 406792 - Capital Lighting, Inc.
Columbus, OH, USA
31851-782 Mid. Chandeliers-Glass Down
406792
31851-782 Mid. Chandeliers-Glass Down 406792
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heirloom Bronze Product Name: Five-Light Gladstone Chandelier UPC: 785652318603 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heirloom Bronze
Product Name: Five-Light Gladstone Chandelier
UPC: 785652318603
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406792
Product Name 31851-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details