PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: Single-Light Wall/Bath
UPC: 785652498503
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 406780 |
| Product Name | 49850BLE-05 Sconces-Single Glass |
| Application | Residential |