Capital Lighting, Inc. 39381BLE-829 Mid. Chandeliers-Glass Up 406777

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Russet Bronze Product Name: Nine-Light Chandelier UPC: 785652393822 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Russet Bronze Product Name: Nine-Light Chandelier UPC: 785652393822 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39381BLE-829 Mid. Chandeliers-Glass Up - 406777 - Capital Lighting, Inc.
Columbus, OH, USA
39381BLE-829 Mid. Chandeliers-Glass Up
406777
39381BLE-829 Mid. Chandeliers-Glass Up 406777
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 30.00 Length 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Russet Bronze Product Name: Nine-Light Chandelier UPC: 785652393822 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 30.00
Length 30.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Russet Bronze
Product Name: Nine-Light Chandelier
UPC: 785652393822
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406777
Product Name 39381BLE-829 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details