PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 30.00
Length 30.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Nine-Light Chandelier
UPC: 785652393839
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 406774 |
| Product Name | 39381BLE-965 Mid. Chandeliers-Glass Up |
| Application | Residential |