Capital Lighting, Inc. 44062-05 Bathroom Fixtures-Three Lights 406772

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Sussex Wall/Bath UPC: 785652440632 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Sussex Wall/Bath UPC: 785652440632 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44062-05 Bathroom Fixtures-Three Lights - 406772 - Capital Lighting, Inc.
Columbus, OH, USA
44062-05 Bathroom Fixtures-Three Lights
406772
44062-05 Bathroom Fixtures-Three Lights 406772
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three-Light Sussex Wall/Bath UPC: 785652440632 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6 5/8`` DP:3`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three-Light Sussex Wall/Bath
UPC: 785652440632
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406772
Product Name 44062-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details