Capital Lighting, Inc. 44063-962 Bathroom Fixtures-Four Lights 406749

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652406393 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652406393 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44063-962 Bathroom Fixtures-Four Lights - 406749 - Capital Lighting, Inc.
Columbus, OH, USA
44063-962 Bathroom Fixtures-Four Lights
406749
44063-962 Bathroom Fixtures-Four Lights 406749
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four-Light Wall/Bath UPC: 785652406393 Category: Wall - Bath Lighting Glass: Satin White Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four-Light Wall/Bath
UPC: 785652406393
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406749
Product Name 44063-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details