Capital Lighting, Inc. 49383BLE-829 Bathroom Fixtures-Four Lights 406725

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Russet Bronze Product Name: Four-Light Wall/Bath UPC: 785652593895 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Russet Bronze Product Name: Four-Light Wall/Bath UPC: 785652593895 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49383BLE-829 Bathroom Fixtures-Four Lights - 406725 - Capital Lighting, Inc.
Columbus, OH, USA
49383BLE-829 Bathroom Fixtures-Four Lights
406725
49383BLE-829 Bathroom Fixtures-Four Lights 406725
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Russet Bronze Product Name: Four-Light Wall/Bath UPC: 785652593895 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Russet Bronze
Product Name: Four-Light Wall/Bath
UPC: 785652593895
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406725
Product Name 49383BLE-829 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details