Capital Lighting, Inc. 49380BLE-829 Sconces-Single Glass 406724

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Russet Bronze Product Name: Single-Light Wall/Bath UPC: 785652593826 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Russet Bronze Product Name: Single-Light Wall/Bath UPC: 785652593826 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49380BLE-829 Sconces-Single Glass - 406724 - Capital Lighting, Inc.
Columbus, OH, USA
49380BLE-829 Sconces-Single Glass
406724
49380BLE-829 Sconces-Single Glass 406724
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Russet Bronze Product Name: Single-Light Wall/Bath UPC: 785652593826 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Russet Bronze
Product Name: Single-Light Wall/Bath
UPC: 785652593826
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406724
Product Name 49380BLE-829 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details