Capital Lighting, Inc. 49382BLE-965 Bathroom Fixtures-Three Lights 406722

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652593871 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652593871 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49382BLE-965 Bathroom Fixtures-Three Lights - 406722 - Capital Lighting, Inc.
Columbus, OH, USA
49382BLE-965 Bathroom Fixtures-Three Lights
406722
49382BLE-965 Bathroom Fixtures-Three Lights 406722
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three-Light Wall/Bath UPC: 785652593871 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three-Light Wall/Bath
UPC: 785652593871
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406722
Product Name 49382BLE-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details