Capital Lighting, Inc. 49382BLE-829 Bathroom Fixtures-Three Lights 406720

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Wall/Bath UPC: 785652593864 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Wall/Bath UPC: 785652593864 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49382BLE-829 Bathroom Fixtures-Three Lights - 406720 - Capital Lighting, Inc.
Columbus, OH, USA
49382BLE-829 Bathroom Fixtures-Three Lights
406720
49382BLE-829 Bathroom Fixtures-Three Lights 406720
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.50 Length 10.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Wall/Bath UPC: 785652593864 Category: Wall - Bath Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: DP:7/8`` W:11`` H:5 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.50
Length 10.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Russet Bronze
Product Name: Three-Light Wall/Bath
UPC: 785652593864
Category: Wall - Bath Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: DP:7/8`` W:11`` H:5 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406720
Product Name 49382BLE-829 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details