Capital Lighting, Inc. 44852-782 Bathroom Fixtures-Three Lights 406706

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Wall/Bath UPC: 785652445828 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Wall/Bath UPC: 785652445828 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44852-782 Bathroom Fixtures-Three Lights - 406706 - Capital Lighting, Inc.
Columbus, OH, USA
44852-782 Bathroom Fixtures-Three Lights
406706
44852-782 Bathroom Fixtures-Three Lights 406706
PRODUCT DETAILS / SPECS Width/Dia: 23.88 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Wall/Bath UPC: 785652445828 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.88
Height: 8.81
Length 8.81
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three-Light Gladstone Wall/Bath
UPC: 785652445828
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406706
Product Name 44852-782 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details