PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.81
Length 8.81
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Four-Light Gladstone Wall/Bath
UPC: 785652448577
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 406705 |
| Product Name | 44853-965 Bathroom Fixtures-Four Lights |
| Application | Residential |