Capital Lighting, Inc. 44853-05 Bathroom Fixtures-Four Lights 406701

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Gladstone Wall/Bath UPC: 785652445880 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Gladstone Wall/Bath UPC: 785652445880 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44853-05 Bathroom Fixtures-Four Lights - 406701 - Capital Lighting, Inc.
Columbus, OH, USA
44853-05 Bathroom Fixtures-Four Lights
406701
44853-05 Bathroom Fixtures-Four Lights 406701
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four-Light Gladstone Wall/Bath UPC: 785652445880 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.81
Length 8.81
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four-Light Gladstone Wall/Bath
UPC: 785652445880
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406701
Product Name 44853-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details