Capital Lighting, Inc. 89322PBLE-12 Exterior -Post/Pier Head 406674

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893216 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893216 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89322PBLE-12 Exterior -Post/Pier Head - 406674 - Capital Lighting, Inc.
Columbus, OH, USA
89322PBLE-12 Exterior -Post/Pier Head
406674
89322PBLE-12 Exterior -Post/Pier Head 406674
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 24.25 Length 24.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Bancroft Post UPC: 785652893216 Category: Outdoor Lighting Glass: Smooth White Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 24.25
Length 24.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Single Light Bancroft Post
UPC: 785652893216
Category: Outdoor Lighting
Glass: Smooth White
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406674
Product Name 89322PBLE-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details