Capital Lighting, Inc. 94766-6028 Mini Pendants-Cable 406609

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Caramel Swirl Product Name: One Light Pendant UPC: 785652096136 Category: Ambiance Lighting Systems Glass: Caramel Swirl Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Caramel Swirl Product Name: One Light Pendant UPC: 785652096136 Category: Ambiance Lighting Systems Glass: Caramel Swirl Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94766-6028 Mini Pendants-Cable - 406609 - Capital Lighting, Inc.
Columbus, OH, USA
94766-6028 Mini Pendants-Cable
406609
94766-6028 Mini Pendants-Cable 406609
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.34 Length 14.34 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Caramel Swirl Product Name: One Light Pendant UPC: 785652096136 Category: Ambiance Lighting Systems Glass: Caramel Swirl Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.34
Length 14.34
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Caramel Swirl
Product Name: One Light Pendant
UPC: 785652096136
Category: Ambiance Lighting Systems
Glass: Caramel Swirl
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406609
Product Name 94766-6028 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details