Capital Lighting, Inc. 94880-965 Semi-Flush Mts.-Spot Lights 406605

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.47 Height: 4.59 Length 4.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: 94880-965 UPC: 785652096778 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:13/32``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.47 Height: 4.59 Length 4.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: 94880-965 UPC: 785652096778 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:13/32``

Suppliers

Company
Product
Description
Supplier Links
94880-965 Semi-Flush Mts.-Spot Lights - 406605 - Capital Lighting, Inc.
Columbus, OH, USA
94880-965 Semi-Flush Mts.-Spot Lights
406605
94880-965 Semi-Flush Mts.-Spot Lights 406605
PRODUCT DETAILS / SPECS Width/Dia: 3.47 Height: 4.59 Length 4.59 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Opal Cased Etched Product Name: 94880-965 UPC: 785652096778 Category: Ambiance Lighting Systems Glass: Opal Cased Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Canopy: D:5`` DP:13/32``

PRODUCT DETAILS / SPECS
Width/Dia: 3.47
Height: 4.59
Length 4.59
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Opal Cased Etched
Product Name: 94880-965
UPC: 785652096778
Category: Ambiance Lighting Systems
Glass: Opal Cased Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5`` DP:13/32``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406605
Product Name 94880-965 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details