Capital Lighting, Inc. 94775-6035 Mini Pendants-Cable 406600

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.19 Height: 12.25 Length 12.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Starlight Blue Product Name: One Light Pendant UPC: 785652094965 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.19 Height: 12.25 Length 12.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Starlight Blue Product Name: One Light Pendant UPC: 785652094965 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
94775-6035 Mini Pendants-Cable - 406600 - Capital Lighting, Inc.
Columbus, OH, USA
94775-6035 Mini Pendants-Cable
406600
94775-6035 Mini Pendants-Cable 406600
PRODUCT DETAILS / SPECS Width/Dia: 5.19 Height: 12.25 Length 12.25 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Brushed Nickel / Starlight Blue Product Name: One Light Pendant UPC: 785652094965 Category: Ambiance Lighting Systems Glass: Starlight Blue Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32`` Chain: 96`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 5.19
Height: 12.25
Length 12.25
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Brushed Nickel / Starlight Blue
Product Name: One Light Pendant
UPC: 785652094965
Category: Ambiance Lighting Systems
Glass: Starlight Blue
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``
Chain: 96``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406600
Product Name 94775-6035 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details