Capital Lighting, Inc. 62050-BS/CKF Sconces-Pocket 406567

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018707 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018707 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62050-BS/CKF Sconces-Pocket - 406567 - Capital Lighting, Inc.
Columbus, OH, USA
62050-BS/CKF Sconces-Pocket
406567
62050-BS/CKF Sconces-Pocket 406567
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.75 Length 13.75 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018707 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.75
Length 13.75
Extension: 3
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594018707
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406567
Product Name 62050-BS/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details