Capital Lighting, Inc. 62062-SC/FST Bathroom Fixtures-Two Lights 406560

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594018813 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594018813 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62062-SC/FST Bathroom Fixtures-Two Lights - 406560 - Capital Lighting, Inc.
Columbus, OH, USA
62062-SC/FST Bathroom Fixtures-Two Lights
406560
62062-SC/FST Bathroom Fixtures-Two Lights 406560
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Length 5.50 Extension: 4 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594018813 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.50
Length 5.50
Extension: 4
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Satin Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594018813
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406560
Product Name 62062-SC/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details