Capital Lighting, Inc. 62233-BS/LFR Bathroom Fixtures-Two Lights 406538

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594090079 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594090079 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62233-BS/LFR Bathroom Fixtures-Two Lights - 406538 - Capital Lighting, Inc.
Columbus, OH, USA
62233-BS/LFR Bathroom Fixtures-Two Lights
406538
62233-BS/LFR Bathroom Fixtures-Two Lights 406538
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594090079 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.30
Length 6.30
Extension: 4.5
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594090079
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406538
Product Name 62233-BS/LFR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details