Capital Lighting, Inc. 70003LED-BS Sconces-Metal 406522

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594090208 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594090208 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
70003LED-BS Sconces-Metal - 406522 - Capital Lighting, Inc.
Columbus, OH, USA
70003LED-BS Sconces-Metal
406522
70003LED-BS Sconces-Metal 406522
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Brushed Steel Product Name: One Light Task-Light UPC: 641594090208 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.70
Length 16.70
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Brushed Steel
Product Name: One Light Task-Light
UPC: 641594090208
Category: Gooseneck Wall Lamp
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406522
Product Name 70003LED-BS Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details