Capital Lighting, Inc. 62234-BS/LFR Bathroom Fixtures-Three Lights 406519

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594090086 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594090086 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62234-BS/LFR Bathroom Fixtures-Three Lights - 406519 - Capital Lighting, Inc.
Columbus, OH, USA
62234-BS/LFR Bathroom Fixtures-Three Lights
406519
62234-BS/LFR Bathroom Fixtures-Three Lights 406519
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.30 Length 6.30 Extension: 4.5 Bulb Type: T3 Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594090086 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.30
Length 6.30
Extension: 4.5
Bulb
Type: T3
Qty: 3
Wattage: 100
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594090086
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406519
Product Name 62234-BS/LFR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details