Capital Lighting, Inc. 62253-CH/OPL Bathroom Fixtures-Three Lights 406511

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Vanity/Wall UPC: 641594090154 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Vanity/Wall UPC: 641594090154 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62253-CH/OPL Bathroom Fixtures-Three Lights - 406511 - Capital Lighting, Inc.
Columbus, OH, USA
62253-CH/OPL Bathroom Fixtures-Three Lights
406511
62253-CH/OPL Bathroom Fixtures-Three Lights 406511
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Vanity/Wall UPC: 641594090154 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 4.75
Length 4.75
Extension: 3.75
Bulb
Type: T3
Qty: 3
Wattage: 75
Finish: Chrome
Product Name: Three Light Vanity/Wall
UPC: 641594090154
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406511
Product Name 62253-CH/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details