Capital Lighting, Inc. 62254-CH/OPL Bathroom Fixtures-Four Lights 406510

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Vanity/Wall UPC: 641594090161 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Vanity/Wall UPC: 641594090161 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62254-CH/OPL Bathroom Fixtures-Four Lights - 406510 - Capital Lighting, Inc.
Columbus, OH, USA
62254-CH/OPL Bathroom Fixtures-Four Lights
406510
62254-CH/OPL Bathroom Fixtures-Four Lights 406510
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 4.75 Length 4.75 Extension: 3.75 Bulb Type: T3 Qty: 4 Wattage: 75 Finish: Chrome Product Name: Four Light Vanity/Wall UPC: 641594090161 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 4.75
Length 4.75
Extension: 3.75
Bulb
Type: T3
Qty: 4
Wattage: 75
Finish: Chrome
Product Name: Four Light Vanity/Wall
UPC: 641594090161
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406510
Product Name 62254-CH/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details