Capital Lighting, Inc. 63024ET-MC Semi-Flush Mts.-Spot Lights 406501

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 11.50 Length 11.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Spotlight UPC: 641594019735 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 11.50 Length 11.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Spotlight UPC: 641594019735 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
63024ET-MC Semi-Flush Mts.-Spot Lights - 406501 - Capital Lighting, Inc.
Columbus, OH, USA
63024ET-MC Semi-Flush Mts.-Spot Lights
406501
63024ET-MC Semi-Flush Mts.-Spot Lights 406501
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 11.50 Length 11.50 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Matte Chrome Product Name: Four Light Spotlight UPC: 641594019735 Category: Ceiling Offset Spotlight Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 11.50
Length 11.50
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Matte Chrome
Product Name: Four Light Spotlight
UPC: 641594019735
Category: Ceiling Offset Spotlight
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406501
Product Name 63024ET-MC Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details