Capital Lighting, Inc. 49851BLE-965 Bathroom Fixtures-Two Lights 406496

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Two-Light Wall/Bath UPC: 785652050251 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Two-Light Wall/Bath UPC: 785652050251 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49851BLE-965 Bathroom Fixtures-Two Lights - 406496 - Capital Lighting, Inc.
Columbus, OH, USA
49851BLE-965 Bathroom Fixtures-Two Lights
406496
49851BLE-965 Bathroom Fixtures-Two Lights 406496
PRODUCT DETAILS / SPECS Width/Dia: 15.19 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Two-Light Wall/Bath UPC: 785652050251 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.19
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Two-Light Wall/Bath
UPC: 785652050251
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406496
Product Name 49851BLE-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details