Capital Lighting, Inc. 49852BLE-05 Bathroom Fixtures-Three Lights 406493

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652498527 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652498527 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49852BLE-05 Bathroom Fixtures-Three Lights - 406493 - Capital Lighting, Inc.
Columbus, OH, USA
49852BLE-05 Bathroom Fixtures-Three Lights
406493
49852BLE-05 Bathroom Fixtures-Three Lights 406493
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.81 Length 8.81 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three-Light Wall/Bath UPC: 785652498527 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.81
Length 8.81
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three-Light Wall/Bath
UPC: 785652498527
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406493
Product Name 49852BLE-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details