Capital Lighting, Inc. 8843D-85 Exterior -Wall Mount 406489

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Outdoor Wall UPC: 785652088438 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Outdoor Wall UPC: 785652088438 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8843D-85 Exterior -Wall Mount - 406489 - Capital Lighting, Inc.
Columbus, OH, USA
8843D-85 Exterior -Wall Mount
406489
8843D-85 Exterior -Wall Mount 406489
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Outdoor Wall UPC: 785652088438 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Patina
Product Name: Single-Light Charleston Outdoor Wall
UPC: 785652088438
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406489
Product Name 8843D-85 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details