Capital Lighting, Inc. 61225-782 Mini Pendants-Rod 406476

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Evansville Mini-Pendant UPC: 785652022340 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Evansville Mini-Pendant UPC: 785652022340 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61225-782 Mini Pendants-Rod - 406476 - Capital Lighting, Inc.
Columbus, OH, USA
61225-782 Mini Pendants-Rod
406476
61225-782 Mini Pendants-Rod 406476
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Evansville Mini-Pendant UPC: 785652022340 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: Single-Light Evansville Mini-Pendant
UPC: 785652022340
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406476
Product Name 61225-782 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details