Capital Lighting, Inc. 69381BLE-829 Pendants-Bowl Style 406468

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Pendant UPC: 785652393860 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Pendant UPC: 785652393860 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69381BLE-829 Pendants-Bowl Style - 406468 - Capital Lighting, Inc.
Columbus, OH, USA
69381BLE-829 Pendants-Bowl Style
406468
69381BLE-829 Pendants-Bowl Style 406468
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.75 Length 24.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Russet Bronze Product Name: Three-Light Pendant UPC: 785652393860 Category: Pendant Lighting Glass: Ginger Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.75
Length 24.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Russet Bronze
Product Name: Three-Light Pendant
UPC: 785652393860
Category: Pendant Lighting
Glass: Ginger
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406468
Product Name 69381BLE-829 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details