Capital Lighting, Inc. 69248PBLE-12 Exterior -Hanging 406466

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Pendant UPC: 785652692482 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Pendant UPC: 785652692482 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69248PBLE-12 Exterior -Hanging - 406466 - Capital Lighting, Inc.
Columbus, OH, USA
69248PBLE-12 Exterior -Hanging
406466
69248PBLE-12 Exterior -Hanging 406466
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Length 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Single Light Yorktowne Outdoor Pendant UPC: 785652692482 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Damp Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Length 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Single Light Yorktowne Outdoor Pendant
UPC: 785652692482
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Damp
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406466
Product Name 69248PBLE-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details