Capital Lighting, Inc. 83046-714 Exterior -Sconces 406459

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Unfinish Ceramic Product Name: Single-Light Outdoor Wall Sconce UPC: 785652830464 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Unfinish Ceramic Product Name: Single-Light Outdoor Wall Sconce UPC: 785652830464 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
83046-714 Exterior -Sconces - 406459 - Capital Lighting, Inc.
Columbus, OH, USA
83046-714 Exterior -Sconces
406459
83046-714 Exterior -Sconces 406459
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Unfinish Ceramic Product Name: Single-Light Outdoor Wall Sconce UPC: 785652830464 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Unfinish Ceramic
Product Name: Single-Light Outdoor Wall Sconce
UPC: 785652830464
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406459
Product Name 83046-714 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details