Capital Lighting, Inc. 8720-32 Exterior -Wall Mount 406451

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Wall Lantern UPC: 785652872020 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 11/16`` H:4 11/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Wall Lantern UPC: 785652872020 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 11/16`` H:4 11/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8720-32 Exterior -Wall Mount - 406451 - Capital Lighting, Inc.
Columbus, OH, USA
8720-32 Exterior -Wall Mount
406451
8720-32 Exterior -Wall Mount 406451
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clear Product Name: Single-Light Wall Lantern UPC: 785652872020 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 11/16`` H:4 11/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clear
Product Name: Single-Light Wall Lantern
UPC: 785652872020
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 11/16`` H:4 11/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406451
Product Name 8720-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details