Capital Lighting, Inc. 61850-965 Mini Pendants-Rod 406449

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Gladstone Mini-Pendant UPC: 785652618505 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Gladstone Mini-Pendant UPC: 785652618505 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61850-965 Mini Pendants-Rod - 406449 - Capital Lighting, Inc.
Columbus, OH, USA
61850-965 Mini Pendants-Rod
406449
61850-965 Mini Pendants-Rod 406449
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.94 Length 7.94 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Gladstone Mini-Pendant UPC: 785652618505 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.94
Length 7.94
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Single-Light Gladstone Mini-Pendant
UPC: 785652618505
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406449
Product Name 61850-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details