Capital Lighting, Inc. 7504-782 Flush Mounts-Bowl Style 406434

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Chadwick Ceiling UPC: 785652070006 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Chadwick Ceiling UPC: 785652070006 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
7504-782 Flush Mounts-Bowl Style - 406434 - Capital Lighting, Inc.
Columbus, OH, USA
7504-782 Flush Mounts-Bowl Style
406434
7504-782 Flush Mounts-Bowl Style 406434
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: Single-Light Chadwick Ceiling UPC: 785652070006 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: Single-Light Chadwick Ceiling
UPC: 785652070006
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406434
Product Name 7504-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details