Capital Lighting, Inc. 75850-965 Flush Mounts-Bowl Style 406416

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two-Light Gladstone Ceiling UPC: 785652758515 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two-Light Gladstone Ceiling UPC: 785652758515 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75850-965 Flush Mounts-Bowl Style - 406416 - Capital Lighting, Inc.
Columbus, OH, USA
75850-965 Flush Mounts-Bowl Style
406416
75850-965 Flush Mounts-Bowl Style 406416
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Two-Light Gladstone Ceiling UPC: 785652758515 Category: Close to Ceiling Lighting Glass: Satin Etched Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.06
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Two-Light Gladstone Ceiling
UPC: 785652758515
Category: Close to Ceiling Lighting
Glass: Satin Etched
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406416
Product Name 75850-965 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details