Capital Lighting, Inc. 77850-782 Semi-Flush Mts.-Bowl Style 406407

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 12.56 Length 12.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Ceiling UPC: 785652758553 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 12.56 Length 12.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Ceiling UPC: 785652758553 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77850-782 Semi-Flush Mts.-Bowl Style - 406407 - Capital Lighting, Inc.
Columbus, OH, USA
77850-782 Semi-Flush Mts.-Bowl Style
406407
77850-782 Semi-Flush Mts.-Bowl Style 406407
PRODUCT DETAILS / SPECS Width/Dia: 14.06 Height: 12.56 Length 12.56 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three-Light Gladstone Ceiling UPC: 785652758553 Category: Close to Ceiling Lighting Glass: Smokey Amber Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.06
Height: 12.56
Length 12.56
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three-Light Gladstone Ceiling
UPC: 785652758553
Category: Close to Ceiling Lighting
Glass: Smokey Amber
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406407
Product Name 77850-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details