Capital Lighting, Inc. 79505BLE-782 Flush Mounts-Bowl Style 406405

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.25 Length 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Ceiling UPC: 785652795084 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.25 Length 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Ceiling UPC: 785652795084 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79505BLE-782 Flush Mounts-Bowl Style - 406405 - Capital Lighting, Inc.
Columbus, OH, USA
79505BLE-782 Flush Mounts-Bowl Style
406405
79505BLE-782 Flush Mounts-Bowl Style 406405
PRODUCT DETAILS / SPECS Width/Dia: 12.63 Height: 6.25 Length 6.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two-Light Ceiling UPC: 785652795084 Category: Close to Ceiling Lighting Glass: Satin White Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.63
Height: 6.25
Length 6.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two-Light Ceiling
UPC: 785652795084
Category: Close to Ceiling Lighting
Glass: Satin White
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 406405
Product Name 79505BLE-782 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details